Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 1.5V |
---|---|
Battery Size Code | LR44 |
Battery Technology | Alkaline |
Battery Capacity | 105mAh |
Battery Terminals | Pressure Contact |
External Diameter | 11.6mm |
External Height | 5.4mm |
External Width | - |
External Depth | - |
Weight | 1.75g |
Battery IEC Code | LR44 |
Battery NEDA Code | 1166A |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Body Diameter | 11.6mm |
External Length / Height | 5.4mm |
Output Voltage | 1.5V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | HDT303K, CT500AV and Stem Thermometers |
---|---|
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a LR44?
Additional datasheets, footprints and schematics for LR44 are listed on our Part Details page. You can also find images and similar parts to LR44 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LR44 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LR44 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LR44 fall under?
The LR44 is listed under Electrical & Lighting > Batteries & Power Supplies > Batteries.
Can I view similar or alternative parts?
You can view similar parts to LR44 when available in the Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LR44 you can contact the distributor directly for product support, shipping queries etc.
Is the LR44 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LR44 have stock available?
Authorised distributors including Newark Electronics, Distrelec and Farnell have stock available or on a lead time for LR44.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LR44 often in real-time on the comparison pages.
What if I can't find stock of LR44?
You can fill out our help required form which you can use to request a quote for LR44 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.