Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$37.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$46.64
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$37.47
|
2
in stock
|
Buy Now | |
RS Americas
from US$42.39
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$45.17
|
-
|
Buy Now | |
element14
from US$51.21
|
-
|
Buy Now | |
Distrelec
from US$38.49
|
-
|
Buy Now | |
Farnell
from US$46.84
|
-
|
Buy Now |
Tones | Multiple |
---|---|
Supply Voltage VAC | - |
Supply Voltage VDC | 24V |
Sound Level SPL | 85dB |
External Depth | 63.5mm |
IP / NEMA Rating | IP65 NEMA 4X NEMA 13 |
Operating Temperature Min | -20°C |
LR4 Series, Modular Beacon Tower Compone | RS |
Signaller: sound | Transfer Multisort Elektronik |
40mm, 24VDC, Buzzer Unit, Silver | Patlite LR4-BU | RS Americas |
Buzzer Unit, Towerlight, 40Mm, Silver | Newark Electronics |
BUZZER UNIT, TOWERLIGHT, 40MM, SILVER | element14 |
Patlite Buzzer Module 24V LR4 Base Mount Connector | Distrelec |
Where can I find additional details, specifications and documents for a LR4-BU?
Additional datasheets, footprints and schematics for LR4-BU are listed on our Part Details page. You can also find images and similar parts to LR4-BU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LR4-BU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LR4-BU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LR4-BU fall under?
The LR4-BU is listed under Electrical & Lighting > Industrial Automation & Control Gear > Beacons & Sounders.
Can I view similar or alternative parts?
You can view similar parts to LR4-BU when available in the Beacons & Sounders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LR4-BU you can contact the distributor directly for product support, shipping queries etc.
Is the LR4-BU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LR4-BU have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, Newark Electronics and element14 have stock available or on a lead time for LR4-BU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LR4-BU often in real-time on the comparison pages.
What if I can't find stock of LR4-BU?
You can fill out our help required form which you can use to request a quote for LR4-BU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.