LR3 60-3/4 Part Information

Details for LR3 60-3/4 by Block

Electrical & Lighting>Surge Protectors>Line Reactors

Part Downloads

Part Specifications

Product Range LR3 Series
Supply Voltage Max 600VAC
Power Consumption -
Impedance -
Phase Type 3 Phase
Output Current 4A
Inductance 7.35mH
Length 3.7"
Width 2.4"
Height 4.6"
RoHS Compliant

Alternative Part Descriptions

  • LINE REACTOR, 3PHASE, 7.35MH, 4A, 600VAC; Product Range:LR3 Series; Supply Voltage Max:600VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:4A; Inductance:7.35mH; Length:3.7"; Width:2.4"; Height:4.6" RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LR3 60-3/4?

Additional datasheets, footprints and schematics for LR3 60-3/4 are listed in our Part Details tab. You can also find the LR3 60-3/4 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LR3 60-3/4 in the Pricing & Inventory tab next to part details. You can view LR3 60-3/4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LR3 60-3/4 fall under?

The LR3 60-3/4 is listed under Electrical & Lighting > Surge Protectors > Line Reactors.

Can I view similar or alternative parts?

You can view similar parts to LR3 60-3/4 when available in the Line Reactors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LR3 60-3/4 you can contact the distributor directly for product support, shipping queries etc.

Is the LR3 60-3/4 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for LR3 60-3/4 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for LR3 60-3/4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LR3 60-3/4 often in real-time on the comparison pages.

What if I can't find stock of LR3 60-3/4?

You can fill out our help required form which you can use to request a quote for LR3 60-3/4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for LR3 60-3/4

Loading...
Loading Results for LR3 60-3/4
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us