LR3 48-5/80 Part Information
Details for LR3 48-5/80 by Block
Electrical & Lighting>Surge Protectors>Line Reactors
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 325.7300 |
Stock Information
Details
Part Downloads
Part Specifications
Product Range | LR3 Series |
Supply Voltage Max | 480VAC |
Power Consumption | - |
Impedance | - |
Phase Type | 3 Phase |
Output Current | 80A |
Inductance | 460µH |
Length | 5.9" |
Width | 9.1" |
Height | 10.2" |
Alternative Part Descriptions
- LINE REACTOR, 3PHASE, 460UH, 80A, 480VAC; Product Range:LR3 Series; Supply Voltage Max:480VAC; Power Consumption:-; Impedance:-; Phase Type:3 Phase; Output Current:80A; Inductance:460µH; Length:5.9"; Width:9.1"; Height:10.2" RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LR3 48-5/80?
Additional datasheets, footprints and schematics for LR3 48-5/80 are listed in our Part Details tab. You can also find the LR3 48-5/80 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LR3 48-5/80 in the Pricing & Inventory tab next to part details. You can view LR3 48-5/80 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LR3 48-5/80 fall under?
The LR3 48-5/80 is listed under Electrical & Lighting > Surge Protectors > Line Reactors.
Can I view similar or alternative parts?
You can view similar parts to LR3 48-5/80 when available in the Line Reactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LR3 48-5/80 you can contact the distributor directly for product support, shipping queries etc.
Is the LR3 48-5/80 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LR3 48-5/80 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LR3 48-5/80.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LR3 48-5/80 often in real-time on the comparison pages.
What if I can't find stock of LR3 48-5/80?
You can fill out our help required form which you can use to request a quote for LR3 48-5/80 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.