Status: | Unknown |
---|---|
Series: | LR3 Series |
RoHS: | Unknown |
Product Range | LR3 Series |
---|---|
Supply Voltage Max | 480VAC |
Power Consumption | - |
Impedance | - |
Phase Type | 3 Phase |
Output Current | 80A |
Inductance | 270µH |
Length | 4.6" |
Width | 8.3" |
Height | 9.5" |
Line Reactor, 3PH, 480V, 3% Z, 80A, 50-60HP | Block USA LR3 48-3/80 | RS Americas |
Line Reactor, 3Phase, 270Uh, 80A, 480Vac | Newark Electronics |
LINE REACTOR, 3PHASE, 270UH, 80A, 480VAC | Farnell |
Where can I find additional details, specifications and documents for a LR3 48-3/80?
Additional datasheets, footprints and schematics for LR3 48-3/80 are listed on our Part Details page. You can also find images and similar parts to LR3 48-3/80 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LR3 48-3/80 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LR3 48-3/80 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LR3 48-3/80 fall under?
The LR3 48-3/80 is listed under Electrical & Lighting > Surge Protectors > Line Reactors.
Can I view similar or alternative parts?
You can view similar parts to LR3 48-3/80 when available in the Line Reactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LR3 48-3/80 you can contact the distributor directly for product support, shipping queries etc.
Is the LR3 48-3/80 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LR3 48-3/80 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Farnell have stock available or on a lead time for LR3 48-3/80.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LR3 48-3/80 often in real-time on the comparison pages.
What if I can't find stock of LR3 48-3/80?
You can fill out our help required form which you can use to request a quote for LR3 48-3/80 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.