LR3 48-3/4 Surge Protectors by Block

LINE REACTOR 3-PHASE 5.5MH 4A 480VAC

Status: Unknown
Series: LR3 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$36.65

Distributor Stock
Logo for Farnell
Farnell
from US$51.90
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$36.65
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$47.91
-
Buy Now
Logo for element14
element14
from US$42.18
-
Buy Now

Specifications

Product Range LR3 Series
Supply Voltage Max 480VAC
Power Consumption -
Impedance -
Phase Type 3 Phase
Output Current 4A
Inductance 5.5mH
Length 2.5"
Width 2.9"
Height 3.9"

Alternative Descriptions

Line Reactor, 3PH, 480V, 3% Z, 4A, 2HP | Block USA LR3 48-3/4 | RS Americas
Line Reactor, 3-Phase, 5.5Mh, 4A, 480Vac | Newark Electronics
LINE REACTOR, 3-PHASE, 5.5MH, 4A, 480VAC | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LR3 48-3/4?

Additional datasheets, footprints and schematics for LR3 48-3/4 are listed on our Part Details page. You can also find images and similar parts to LR3 48-3/4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LR3 48-3/4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LR3 48-3/4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LR3 48-3/4 fall under?

The LR3 48-3/4 is listed under Electrical & Lighting > Surge Protectors > Line Reactors.

Can I view similar or alternative parts?

You can view similar parts to LR3 48-3/4 when available in the Line Reactors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LR3 48-3/4 you can contact the distributor directly for product support, shipping queries etc.

Is the LR3 48-3/4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LR3 48-3/4 have stock available?

Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for LR3 48-3/4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LR3 48-3/4 often in real-time on the comparison pages.

What if I can't find stock of LR3 48-3/4?

You can fill out our help required form which you can use to request a quote for LR3 48-3/4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay