Status: | Unknown |
---|---|
Series: | LR3 Series |
RoHS: | Unknown |
Product Range | LR3 Series |
---|---|
Supply Voltage Max | 480VAC |
Power Consumption | - |
Impedance | - |
Phase Type | 3 Phase |
Output Current | 100A |
Inductance | 220µH |
Length | 4.5" |
Width | 10.5" |
Height | 7.9" |
Line Reactor, 3PH, 480V, 3% Z, 100A, 75HP | Block USA LR3 48-3/100 | RS Americas |
Line Reactor, 3-Ph, 220Uh, 100A, 480Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a LR3 48-3/100?
Additional datasheets, footprints and schematics for LR3 48-3/100 are listed on our Part Details page. You can also find images and similar parts to LR3 48-3/100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LR3 48-3/100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LR3 48-3/100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LR3 48-3/100 fall under?
The LR3 48-3/100 is listed under Electrical & Lighting > Surge Protectors > Line Reactors.
Can I view similar or alternative parts?
You can view similar parts to LR3 48-3/100 when available in the Line Reactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LR3 48-3/100 you can contact the distributor directly for product support, shipping queries etc.
Is the LR3 48-3/100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LR3 48-3/100 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for LR3 48-3/100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LR3 48-3/100 often in real-time on the comparison pages.
What if I can't find stock of LR3 48-3/100?
You can fill out our help required form which you can use to request a quote for LR3 48-3/100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.