Status: | Unknown |
---|---|
Series: | TeSys K Series |
RoHS: | Unknown |
Prices starting from US$43.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$43.83
|
69
in stock
|
Buy Now | |
Newark Electronics
from US$48.86
|
30
in stock
|
Buy Now | |
element14
from US$43.03
|
30
in stock
|
Buy Now | |
Farnell
from US$43.83
|
30
in stock
|
Buy Now | |
Distrelec
from US$56.49
|
13
in stock
|
Buy Now | |
Conrad
from US$70.34
|
11
in stock
|
Buy Now | |
RS Americas
from US$70.81
|
5
in stock
|
Buy Now |
Overload Adjustment Current Min | 8A |
---|---|
Overload Adjustment Current Max | 11.5A |
Coil Voltage AC Max | - |
Coil Voltage DC Max | - |
Product Range | TeSys K Series |
SVHC | No SVHC (15-Jan-2018) |
Thermal overloadrelay,8-11.5A FLC range | RS |
Overload Relay, 8-11.5A, Screw Clamp | Newark Electronics |
OVERLOAD RELAY, 8-11.5A, SCREW CLAMP | element14 |
Schneider Electric Motor Protection Relay, 1 NO + 1NC, 8 ... 11.5A, 250VDC, 690VAC | Distrelec |
Connection (components): Screw terminals | Conrad |
Relay, Compensated/Differential, 8-11.5A, 3, 1, Manual/Auto, TeSys LR2K Series | Schneider Electric LR2K0316 | RS Americas |
Where can I find additional details, specifications and documents for a LR2K0316?
Additional datasheets, footprints and schematics for LR2K0316 are listed on our Part Details page. You can also find images and similar parts to LR2K0316 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LR2K0316 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LR2K0316 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LR2K0316 fall under?
The LR2K0316 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LR2K0316 when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LR2K0316 you can contact the distributor directly for product support, shipping queries etc.
Is the LR2K0316 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LR2K0316 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for LR2K0316.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LR2K0316 often in real-time on the comparison pages.
What if I can't find stock of LR2K0316?
You can fill out our help required form which you can use to request a quote for LR2K0316 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.