LR05KR115 YL356 Sensors & Transducers by Alpha Wire

SENSOR CORD 5P 7/8" PLUG-7/8" RCPT 1M

Status: Unknown
Series: ALPHA CONNECT Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$81.51

Distributor Stock
Logo for Farnell
Farnell
from US$81.51
6
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Connector Type A 7/8" Sensor Straight 5 Position Plug
Connector Type B 7/8" Sensor Straight 5 Position Receptacle
Cable Length - Metric 1m
Cable Length - Imperial 3.28ft
Product Range ALPHA CONNECT Series
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

SENSOR CORD, 5P, 7/8" PLUG-7/8" RCPT, 1M | Farnell
Sensor Cord, 5P, 7/8" Plug-7/8" Rcpt, 1M | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LR05KR115 YL356?

Additional datasheets, footprints and schematics for LR05KR115 YL356 are listed on our Part Details page. You can also find images and similar parts to LR05KR115 YL356 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LR05KR115 YL356 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LR05KR115 YL356 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LR05KR115 YL356 fall under?

The LR05KR115 YL356 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to LR05KR115 YL356 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LR05KR115 YL356 you can contact the distributor directly for product support, shipping queries etc.

Is the LR05KR115 YL356 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LR05KR115 YL356 have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for LR05KR115 YL356.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LR05KR115 YL356 often in real-time on the comparison pages.

What if I can't find stock of LR05KR115 YL356?

You can fill out our help required form which you can use to request a quote for LR05KR115 YL356 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay