LR0300113 YL357 Sensors & Transducers by Alpha Wire

SENSOR CORD 3P 7/8" PLUG-FREE END 3M

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$49.22


Distributor Starting From Stock
View Full Pricing & Stock Comparison

Specifications

Connector Type A Mini 7/8" Sensor Straight 3 Position Plug
Connector Type B Free End
Cable Length - Metric 3m
Cable Length - Imperial 9.8ft
Product Range -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

SENSOR CORD, 3P 7/8" PLUG-FREE END, 3M | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LR0300113 YL357?

Additional datasheets, footprints and schematics for LR0300113 YL357 are listed on our Part Details page. You can also find images and similar parts to LR0300113 YL357 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LR0300113 YL357 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LR0300113 YL357 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LR0300113 YL357 fall under?

The LR0300113 YL357 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to LR0300113 YL357 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LR0300113 YL357 you can contact the distributor directly for product support, shipping queries etc.

Is the LR0300113 YL357 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LR0300113 YL357 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for LR0300113 YL357.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LR0300113 YL357 often in real-time on the comparison pages.

What if I can't find stock of LR0300113 YL357?

You can fill out our help required form which you can use to request a quote for LR0300113 YL357 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay