Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 200W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 40A |
Width | 36.8mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a LQS40A48-5V0REJ?
Additional datasheets, footprints and schematics for LQS40A48-5V0REJ are listed on our Part Details page. You can also find images and similar parts to LQS40A48-5V0REJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQS40A48-5V0REJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQS40A48-5V0REJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQS40A48-5V0REJ fall under?
The LQS40A48-5V0REJ is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to LQS40A48-5V0REJ when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQS40A48-5V0REJ you can contact the distributor directly for product support, shipping queries etc.
Is the LQS40A48-5V0REJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LQS40A48-5V0REJ have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for LQS40A48-5V0REJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQS40A48-5V0REJ often in real-time on the comparison pages.
What if I can't find stock of LQS40A48-5V0REJ?
You can fill out our help required form which you can use to request a quote for LQS40A48-5V0REJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.