| Status: | Unknown |
|---|---|
| Series: | LQM18N Series |
| RoHS: | Unknown |
| Inductance | 2.2µH |
|---|---|
| Product Range | LQM18N Series |
| DC Current Rating | 15mA |
| High Frequency Inductor Case | 0603 [1608 Metric] |
| Inductor Construction | Multilayer |
| DC Resistance Max | 1.15ohm |
| Inductance Tolerance | ± 10% |
| Self Resonant Frequency Min | 50MHz |
| SVHC | No SVHC (15-Jan-2019) |
| Inductor Case Style | 0603 [1608 Metric] |
| Operating Temperature Max | 85°C |
| Operating Temperature Min | -40°C |
| Inductor, 2.2Nh, 15Ma, 10%, 50Mhz | Newark Electronics |
| 2.2 UH 10% | TTI Europe |
Where can I find additional details, specifications and documents for a LQM18NN2R2K00D?
Additional datasheets, footprints and schematics for LQM18NN2R2K00D are listed on our Part Details page. You can also find images and similar parts to LQM18NN2R2K00D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQM18NN2R2K00D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQM18NN2R2K00D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQM18NN2R2K00D fall under?
The LQM18NN2R2K00D is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LQM18NN2R2K00D when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQM18NN2R2K00D you can contact the distributor directly for product support, shipping queries etc.
Is the LQM18NN2R2K00D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQM18NN2R2K00D have stock available?
Authorised distributors including Avnet America, Newark Electronics, TTI Europe and Avnet Abacus have stock available or on a lead time for LQM18NN2R2K00D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQM18NN2R2K00D often in real-time on the comparison pages.
What if I can't find stock of LQM18NN2R2K00D?
You can fill out our help required form which you can use to request a quote for LQM18NN2R2K00D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.