Status: | Unknown |
---|---|
Series: | LQH32PN Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.08
|
3,690
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$0.09
|
15,300
in stock
|
Buy Now |
![]() |
Avnet Asia
from US$0.06
|
10,000
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.13
|
6,000
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.06
|
4,000
in stock
|
Buy Now |
![]() |
TME
from US$0.07
|
3,642
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.10
|
2,000
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.25
|
1,812
in stock
|
Buy Now |
![]() |
element14
from US$0.13
|
1,812
in stock
|
Buy Now |
![]() |
Farnell
from US$0.14
|
1,812
in stock
|
Buy Now |
![]() |
Avnet Abacus
-
|
20,000
in stock
|
Buy Now |
![]() |
Rutronik
from US$0.06
|
-
|
Buy Now |
![]() |
TTI Europe
from US$0.07
|
-
|
Buy Now |
![]() |
TTI Asia
from US$0.07
|
-
|
Buy Now |
Buy Now |
Inductance | 1µH |
---|---|
Product Range | LQH32PN Series |
DC Current Rating | 2.3A |
High Frequency Inductor Case | 1210 [3225 Metric] |
Inductor Construction | Shielded |
DC Resistance Max | 0.045ohm |
Inductance Tolerance | ± 30% |
Self Resonant Frequency Min | 100MHz |
SVHC | No SVHC (15-Jan-2019) |
Wirewound Inductor, 1 uH, 54 Milliohms, ? 30%, 100 MHz, 2.05 A, 1210 [3225 Metric] | Avnet Asia |
1.0 UH 20% | TTI Americas |
LQH32P Series 1210 1 uH ±30 % 2050 mA 45 mOhm SMT Shielded Wirewound Inductor | Future Electronics |
Inductor SMD 1210 shielded 1.0uH | RS |
Inductor: wire | TME |
Surface Mount High Frequency Inductor, Lqh32Pn Series, 1 H, 30%, 1210 [3225 Metric], 100 Mhz Rohs Compliant: Yes |Murata LQH32PN1R0NN0L | Newark Electronics |
INDUCTOR, 1UH, SHIELDED, 2.05A | element14 |
Wirewound Inductor, 1 uH, 54 Milliohms, � 30%, 100 MHz, 2.05 A, 1210 [3225 Metric] | Avnet Abacus |
LQH32PN 1uH 2050mA 30% WWT | Rutronik |
1.0 UH 30% | TTI Europe |
Where can I find additional details, specifications and documents for a LQH32PN1R0NN0L?
Additional datasheets, footprints and schematics for LQH32PN1R0NN0L are listed on our Part Details page. You can also find images and similar parts to LQH32PN1R0NN0L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQH32PN1R0NN0L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQH32PN1R0NN0L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQH32PN1R0NN0L fall under?
The LQH32PN1R0NN0L is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LQH32PN1R0NN0L when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQH32PN1R0NN0L you can contact the distributor directly for product support, shipping queries etc.
Is the LQH32PN1R0NN0L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQH32PN1R0NN0L have stock available?
Authorised distributors including Chip One Stop, Avnet Asia, TTI Americas, Future Electronics and RS have stock available or on a lead time for LQH32PN1R0NN0L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQH32PN1R0NN0L often in real-time on the comparison pages.
What if I can't find stock of LQH32PN1R0NN0L?
You can fill out our help required form which you can use to request a quote for LQH32PN1R0NN0L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.