Status: | Unknown |
---|---|
Series: | LQG15HN Series |
RoHS: | Unknown |
Prices starting from US$0.0077
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0162
|
18,548
in stock
|
Buy Now | |
Future Electronics
from US$0.0144
|
440,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0116
|
60,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0300
|
18,548
in stock
|
Buy Now | |
element14
from US$0.0169
|
18,548
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0114
|
9,680
in stock
|
Buy Now | |
Avnet Abacus
-
|
50,000
in stock
|
Buy Now | |
Rutronik
from US$0.0077
|
-
|
Buy Now | |
Avnet America
from US$0.0194
|
-
|
Buy Now |
Inductance | 12nH |
---|---|
Product Range | LQG15HN Series |
DC Current Rating | 300mA |
High Frequency Inductor Case | 0402 [1005 Metric] |
Inductor Construction | Multilayer |
DC Resistance Max | 0.41ohm |
Inductance Tolerance | ± 5% |
Self Resonant Frequency Min | 2.8GHz |
SVHC | No SVHC (15-Jan-2019) |
LQG Series 0402 12 nH ▒5 % Tol. 300 mA SMT High Frequency Multilayer Inductor | Future Electronics |
12 NH 5% | TTI Europe |
Coil Inductor 12Nh 300Ma 5% 2800Mhz | Newark Electronics |
INDUCTOR, 12NH±5%, 0402 CASE | element14 |
Inductor: air coil | Transfer Multisort Elektronik |
Multilayer Inductor, 12 nH, 400 Milliohm, � 5%, 2.8 GHz, 400 mA, 0402 [1005 Metric] | Avnet Abacus |
LQG15HN 0,012uH 300mA 5% MLT | Rutronik |
Multilayer Inductor, 12 nH, 400 Milliohm, ± 5%, 2.8 GHz, 400 mA, 0402 [1005 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a LQG15HN12NJ02D?
Additional datasheets, footprints and schematics for LQG15HN12NJ02D are listed on our Part Details page. You can also find images and similar parts to LQG15HN12NJ02D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQG15HN12NJ02D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQG15HN12NJ02D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQG15HN12NJ02D fall under?
The LQG15HN12NJ02D is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LQG15HN12NJ02D when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQG15HN12NJ02D you can contact the distributor directly for product support, shipping queries etc.
Is the LQG15HN12NJ02D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQG15HN12NJ02D have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for LQG15HN12NJ02D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQG15HN12NJ02D often in real-time on the comparison pages.
What if I can't find stock of LQG15HN12NJ02D?
You can fill out our help required form which you can use to request a quote for LQG15HN12NJ02D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.