Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Display Size | 3.5" |
---|---|
Resolution | 320 x 240 |
VGA Size | QVGA |
Display Orientation | Landscape |
Display Appearance | RGB |
Logic Voltage | 3.3V |
Interface Type | RGB |
Display Brightness | 450cd/m² |
Touchscreen | No Touchscreen |
Module Size | 76.9mm x 63.9mm |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
Display Pinout | 67 Way FFC |
Product Range | - |
LCD, TFT, 3.5" QVGA LED | element14 |
Where can I find additional details, specifications and documents for a LQ035Q3DW02?
Additional datasheets, footprints and schematics for LQ035Q3DW02 are listed on our Part Details page. You can also find images and similar parts to LQ035Q3DW02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQ035Q3DW02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQ035Q3DW02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQ035Q3DW02 fall under?
The LQ035Q3DW02 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Displays.
Can I view similar or alternative parts?
You can view similar parts to LQ035Q3DW02 when available in the Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQ035Q3DW02 you can contact the distributor directly for product support, shipping queries etc.
Is the LQ035Q3DW02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQ035Q3DW02 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for LQ035Q3DW02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQ035Q3DW02 often in real-time on the comparison pages.
What if I can't find stock of LQ035Q3DW02?
You can fill out our help required form which you can use to request a quote for LQ035Q3DW02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.