Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.15
|
No stock
|
Buy Now |
MEMS Sensor Output | Analogue |
---|---|
Measurement Axis | Pitch Yaw |
Full Scale Rate Range | ± 1500°/s |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Sensor Case Style | LGA |
No. of Pins | 28Pins |
Sensitivity Typ | 0.67mV/°/s |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Sensitivity Per Axis | 167µV/°/s |
Supply Voltage Range | 2.7V to 3.6V |
GYROSCOPE, MEMS, DUAL AXIS, 28LGA | Farnell |
Where can I find additional details, specifications and documents for a LPY4150AL?
Additional datasheets, footprints and schematics for LPY4150AL are listed on our Part Details page. You can also find images and similar parts to LPY4150AL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPY4150AL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPY4150AL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPY4150AL fall under?
The LPY4150AL is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LPY4150AL when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPY4150AL you can contact the distributor directly for product support, shipping queries etc.
Is the LPY4150AL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPY4150AL have stock available?
Authorised distributors including Farnell have stock available or on a lead time for LPY4150AL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPY4150AL often in real-time on the comparison pages.
What if I can't find stock of LPY4150AL?
You can fill out our help required form which you can use to request a quote for LPY4150AL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.