Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 8kHz |
Slew Rate | 2.1V/ms |
Supply Voltage Range | 1.6V to 5.5V |
Amplifier Case Style | VSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Dual Channel 425nA Precision Nanopower Operational Amplifiers | Texas Instruments |
Op-Amp, 8Khz, 2.1V/Ms, Vssop-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LPV812DGKT .?
Additional datasheets, footprints and schematics for LPV812DGKT . are listed on our Part Details page. You can also find images and similar parts to LPV812DGKT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPV812DGKT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPV812DGKT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPV812DGKT . fall under?
The LPV812DGKT . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LPV812DGKT . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPV812DGKT . you can contact the distributor directly for product support, shipping queries etc.
Is the LPV812DGKT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPV812DGKT . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LPV812DGKT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPV812DGKT . often in real-time on the comparison pages.
What if I can't find stock of LPV812DGKT .?
You can fill out our help required form which you can use to request a quote for LPV812DGKT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.