LPV358M/NOPB Part Information
Details for LPV358M/NOPB by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Operational Amplifiers - Op Amps
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.9940 |
10 | 0.9040 |
25 | 0.9010 |
50 | 0.8990 |
100 | 0.8960 |
Stock Information
Details
Part Features
- Gain-Bandwidth Product: 152 kHz
- Industrial Temperature Range: u221240u00b0C to 85u00b0C
- Low Supply Current u2013 LPV321-N: 9 u00b5A u2013 LPV358-N: 15 u00b5A u2013 LPV324-N: 28 u00b5A
- No Crossover Distortion
- Rail-to-Rail Output Swing at 100 ku03a9 Load: u2013 V+ u2212 3.5 mV u2013 Vu2212 + 90 mV
- Space-Saving Package u2013 5-Pin SC70 2 u00d7 2.1 u00d7 1 mm
- Specified 2.7-V and 5-V Performance
- VCM, u22120.2 V to V+
Part Specifications
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
Bandwidth | 152kHz |
Slew Rate | 0.1V/µs |
Supply Voltage Range | 2.7V to 5V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.7V to 5V |
Op Amp Type | General Purpose |
Alternative Part Descriptions
- OP AMP, 152KHZ, 0.1V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:152kHz; Slew Rate:0.1V/µs; Supply Voltage Range:2.7V to 5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LPV358M/NOPB?
Additional datasheets, footprints and schematics for LPV358M/NOPB are listed in our Part Details tab. You can also find the LPV358M/NOPB image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPV358M/NOPB in the Pricing & Inventory tab next to part details. You can view LPV358M/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPV358M/NOPB fall under?
The LPV358M/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LPV358M/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPV358M/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LPV358M/NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LPV358M/NOPB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LPV358M/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPV358M/NOPB often in real-time on the comparison pages.
What if I can't find stock of LPV358M/NOPB?
You can fill out our help required form which you can use to request a quote for LPV358M/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.