| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| No. of Amplifiers | 2 Amplifier, 2Amplifiers |
|---|---|
| Bandwidth | 152kHz |
| Slew Rate | 0.1V/µs |
| Supply Voltage Range | 2.7V to 5V |
| Amplifier Case Style | SOIC |
| No. of Pins | 8Pins |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 125°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| Amplifer Supply Voltage | 2.7V to 5V |
| Amplifier Type | Rail - Rail Output (RRO) |
| Base Number | 358 |
| Gain Bandwidth | 152kHz |
| I/O Type | Rail-Rail Outputs |
| IC Generic Number | 358 |
| Input Offset Voltage Max | 7mV |
| Logic Function Number | 358 |
| Op Amp Type | General Purpose |
| Operating Temperature Range | -40°C to +125°C |
| Supply Voltage Max | 5V |
| Supply Voltage Min | 2.7V |
Where can I find additional details, specifications and documents for a LPV358IDE4?
Additional datasheets, footprints and schematics for LPV358IDE4 are listed on our Part Details page. You can also find images and similar parts to LPV358IDE4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPV358IDE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPV358IDE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPV358IDE4 fall under?
The LPV358IDE4 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LPV358IDE4 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPV358IDE4 you can contact the distributor directly for product support, shipping queries etc.
Is the LPV358IDE4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPV358IDE4 have stock available?
Authorised distributors including Rochester Electronics have stock available or on a lead time for LPV358IDE4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPV358IDE4 often in real-time on the comparison pages.
What if I can't find stock of LPV358IDE4?
You can fill out our help required form which you can use to request a quote for LPV358IDE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.