Status: | Unknown |
---|---|
Series: | LPV-60 Series |
RoHS: | Unknown |
Prices starting from US$12.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$50.66
|
294
in stock
|
Buy Now | |
TRC Electronics
from US$13.80
|
18,098
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.59
|
17,260
in stock
|
Buy Now | |
Sager
from US$13.33
|
17,241
in stock
|
Buy Now | |
Schukat Electronic
from US$12.59
|
2,352
in stock
|
Buy Now | |
RS Americas
from US$16.02
|
1,120
in stock
|
Buy Now | |
Newark Electronics
from US$16.85
|
887
in stock
|
Buy Now | |
element14
from US$15.88
|
616
in stock
|
Buy Now | |
Farnell
from US$16.39
|
616
in stock
|
Buy Now | |
Jameco Electronics
from US$13.10
|
434
in stock
|
Buy Now | |
Future Electronics
from US$15.94
|
384
in stock
|
Buy Now | |
Distrelec
from US$12.99
|
349
in stock
|
Buy Now | |
Micros
from US$12.17
|
157
in stock
|
Buy Now | |
Rapid Electronics
from US$16.30
|
88
in stock
|
Buy Now | |
TTI Europe
from US$12.49
|
28
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Output Power Max | 60W |
---|---|
Output Voltage Max | 12V |
Output Current | 5A |
LED Driver Mode | Constant Voltage |
Input Voltage Min | 90V |
Input Voltage Max | 264V |
Product Range | LPV-60 Series |
SVHC | No SVHC (12-Jan-2017) |
Approval Bodies | CE |
Current Rating | 5A |
Depth | 32mm |
Dimming Control Type | PWM |
Efficiency | 83% |
Height | 32mm |
IP Rating | IP67 |
Length | 162.5mm |
No. of Channels | 1Channels |
No. of Outputs | 1Outputs |
Operating Temperature Max | 70°C |
Operating Temperature Min | -30°C |
Operating Temperature Range | -30°C to +70°C |
Output Power | 60W |
Output Voltage | 12V |
Power Rating | 60W |
Power Supply Mounting | Chassis |
Power Supply Output Type | Adjustable Fixed |
Power Supply Type | External Power Supply |
Supply Voltage | 230V |
Supply Voltage AC Max | 264V |
Supply Voltage AC Min | 90V |
Termination Style | Flying Leads |
Width | 42.5mm |
12V LED Driver IP67, Class 2, 60W 12V 5A LED Driver | TRC Electronics |
Power supply: switched-mode | Transfer Multisort Elektronik |
LED Power Supplies 60W 12V 5A | Sager |
SPS Class2 60W 12V/5A CV | Schukat Electronic |
Power Supply, AC-DC,12V,5A,100-264V In, Encapsulated, LED Driver, LPV-60 Series | MEAN WELL LPV-60-12 | RS Americas |
Led Driver, Ac-Dc, Cv, 12V, 60W | Newark Electronics |
LED DRIVER, AC-DC, CV, 5A, 12V | element14 |
Mean Well LPV-60-12 AC DC LED Power Supply 60 Watt US Distributor | Jameco Electronics |
100 - 240Vac, 60W, 12V, IP67 LED Driver | Future Electronics |
MEAN WELL LED Driver 60W 5A 12 ... 12V IP67 | Distrelec |
LED Driver 12V, Power Supply, IP67, 60W | RS |
Single Output | Micros |
Mean Well LPV-60-12 60W 12V IP67 LED Power Supply | Rapid Electronics |
LED 60W 12V 5A | TTI Europe |
Where can I find additional details, specifications and documents for a LPV-60-12?
Additional datasheets, footprints and schematics for LPV-60-12 are listed on our Part Details page. You can also find images and similar parts to LPV-60-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPV-60-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPV-60-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPV-60-12 fall under?
The LPV-60-12 is listed under LED Lighting Components > LED Power Supplies > AC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to LPV-60-12 when available in the AC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPV-60-12 you can contact the distributor directly for product support, shipping queries etc.
Is the LPV-60-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPV-60-12 have stock available?
Authorised distributors including TRC Electronics, Transfer Multisort Elektronik, Sager, Schukat Electronic and RS Americas have stock available or on a lead time for LPV-60-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPV-60-12 often in real-time on the comparison pages.
What if I can't find stock of LPV-60-12?
You can fill out our help required form which you can use to request a quote for LPV-60-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.