Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 3 Output, 3Outputs |
---|---|
Power Rating (Covection Cooling) | 60W |
Power Rating (Forced Cooling) | 80W @ 30CFM |
Input Voltage VAC | 85V AC to 264V AC |
Power Supply Output Type | Fixed |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 7A |
Output Voltage - Output 2 | 15V |
Output Current - Output 2 | 2.8A |
Output Voltage - Output 3 | 15V |
Output Current - Output 3 | 700mA |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 127mm |
External Length / Height | 41.9mm |
External Width | 76.2mm |
Height | 42.9mm |
Input Frequency | 440Hz |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 85V |
Length | 127mm |
Output Power Max | 60W |
Power Rating | 60W |
Power Supply Type | Open Frame |
Supply Voltage Max | 264V |
Supply Voltage Min | 85V |
Weight | 340g |
Width | 76.2mm |
LP universal input SMPSU,5V +/-15V 60W | RS |
PSU, OPEN PCB 60W 3O/P | Farnell |
Ac/Dc Open Frame Power Supply, Emi Filter, Fixed, 60W, 5V, 7A, 15V, 2.8A, 15V, 700Ma Rohs Compliant: Yes |Artesyn Embedded Technologies LPT63.. | Newark Electronics |
Where can I find additional details, specifications and documents for a LPT63..?
Additional datasheets, footprints and schematics for LPT63.. are listed on our Part Details page. You can also find images and similar parts to LPT63.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPT63.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPT63.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPT63.. fall under?
The LPT63.. is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to LPT63.. when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPT63.. you can contact the distributor directly for product support, shipping queries etc.
Is the LPT63.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPT63.. have stock available?
Authorised distributors including RS, Sager, Farnell, Newark Electronics and element14 have stock available or on a lead time for LPT63...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPT63.. often in real-time on the comparison pages.
What if I can't find stock of LPT63..?
You can fill out our help required form which you can use to request a quote for LPT63.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.