Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | Medical |
---|---|
No. of Outputs | 3 Output |
Power Rating (Convection Cooling) | 60W |
Power Rating (Forced Cooling) | 80W @ 30CFM |
Input Voltage VAC | 85V AC to 264V AC |
Power Supply Output Type | Adjustable, Fixed |
RoHS Compliant | Yes |
Universal input SMPSU,5V +/-12V 60W | RS |
Power Supply, Ac-Dc, Medical, 3O/P, 60W | Newark Electronics |
Where can I find additional details, specifications and documents for a LPT62-M.?
Additional datasheets, footprints and schematics for LPT62-M. are listed on our Part Details page. You can also find images and similar parts to LPT62-M. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPT62-M. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPT62-M. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPT62-M. fall under?
The LPT62-M. is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC Open Frame Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to LPT62-M. when available in the AC / DC Open Frame Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPT62-M. you can contact the distributor directly for product support, shipping queries etc.
Is the LPT62-M. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPT62-M. have stock available?
Authorised distributors including RS, Newark Electronics and Avnet Abacus have stock available or on a lead time for LPT62-M..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPT62-M. often in real-time on the comparison pages.
What if I can't find stock of LPT62-M.?
You can fill out our help required form which you can use to request a quote for LPT62-M. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.