Distributor | Starting From | Stock | ||
---|---|---|---|---|
Avnet Abacus | - |
-
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 3 Output |
Power Rating (Convection Cooling) | 55W |
Input Voltage VAC | 90V AC to 264V AC |
Power Supply Output Type | Fixed |
Output Voltage - Output 1 | 5V |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a LPT52.?
Additional datasheets, footprints and schematics for LPT52. are listed on our Part Details page. You can also find images and similar parts to LPT52. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPT52. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPT52. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPT52. fall under?
The LPT52. is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC Open Frame Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to LPT52. when available in the AC / DC Open Frame Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPT52. you can contact the distributor directly for product support, shipping queries etc.
Is the LPT52. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LPT52. have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for LPT52..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPT52. often in real-time on the comparison pages.
What if I can't find stock of LPT52.?
You can fill out our help required form which you can use to request a quote for LPT52. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.