Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 3 Output |
Power Rating (Convection Cooling) | 40W |
Power Rating (Forced Cooling) | 55W @ 30CFM |
Input Voltage VAC | 85V AC to 264V AC |
Power Supply Output Type | Fixed |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a LPT48?
Additional datasheets, footprints and schematics for LPT48 are listed on our Part Details page. You can also find images and similar parts to LPT48 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPT48 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPT48 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPT48 fall under?
The LPT48 is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC Open Frame Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to LPT48 when available in the AC / DC Open Frame Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPT48 you can contact the distributor directly for product support, shipping queries etc.
Is the LPT48 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LPT48 have stock available?
There is no stock from authorised distributors for LPT48.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPT48 often in real-time on the comparison pages.
What if I can't find stock of LPT48?
You can fill out our help required form which you can use to request a quote for LPT48 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.