LPT47 Power Supplies by Artesyn Technologies

AC-DC CONVERTER, OPEN FRAME, 3 O/P, 40W, 5V, 24V, -12V

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$40.01

Distributor Stock
Logo for RS
RS
from US$47.59
20
in stock
Buy Now
Logo for Sager
Sager
from US$40.01
80
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Power Supply Approvals ITE
No. of Outputs 3 Output
Power Rating (Convection Cooling) 40W
Power Rating (Forced Cooling) 55W @ 30CFM
Input Voltage VAC 85V AC to 264V AC
RoHS Compliant Yes

Alternative Descriptions

LP universal input SMPSU,5/-12/24V 40W | RS
Ac-Dc Converter, Open Frame, 3 O/P, 40W, 5V, 24V, -12V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LPT47?

Additional datasheets, footprints and schematics for LPT47 are listed on our Part Details page. You can also find images and similar parts to LPT47 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LPT47 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPT47 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LPT47 fall under?

The LPT47 is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC Open Frame Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to LPT47 when available in the AC / DC Open Frame Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LPT47 you can contact the distributor directly for product support, shipping queries etc.

Is the LPT47 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for LPT47 have stock available?

Authorised distributors including Sager, RS and Newark Electronics have stock available or on a lead time for LPT47.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LPT47 often in real-time on the comparison pages.

What if I can't find stock of LPT47?

You can fill out our help required form which you can use to request a quote for LPT47 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay