Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$44.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$68.01
|
3,637
in stock
|
Buy Now | |
element14
from US$48.73
|
1,558
in stock
|
Buy Now | |
Farnell
from US$68.01
|
1,543
in stock
|
Buy Now | |
Sager
from US$44.34
|
203
in stock
|
Buy Now | |
Newark Electronics
from US$53.45
|
1
in stock
|
Buy Now | |
Avnet America
from US$70.39
|
-
|
Buy Now | |
RS Americas
from US$88.58
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 3 Output, 3Outputs |
---|---|
Power Rating (Covection Cooling) | 40W |
Power Rating (Forced Cooling) | 55W @ 30CFM |
Input Voltage VAC | 85V AC to 264V AC |
Power Supply Output Type | Adjustable Fixed |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 4A |
Output Voltage - Output 2 | 15V |
Output Current - Output 2 | 2A |
Output Voltage - Output 3 | -15V |
Output Current - Output 3 | 500mA |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CE CSA UL VDE |
External Depth | 127mm |
External Length / Height | 29mm |
External Width | 76.2mm |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 85V |
Output Power Max | 40W |
Power Rating | 40W |
Power Supply Type | Switch Mode |
Weight | 230g |
LP universal input SMPSU,5V +/-15V 40W | RS |
POWER SUPPLY, SWITCH MODE, 5V, +/-15V | element14 |
Ac-Dc Converter, Open Frame, 3 O/P, 40W, 5V, 15V, -15V | Newark Electronics |
Where can I find additional details, specifications and documents for a LPT45?
Additional datasheets, footprints and schematics for LPT45 are listed on our Part Details page. You can also find images and similar parts to LPT45 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPT45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPT45 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPT45 fall under?
The LPT45 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to LPT45 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPT45 you can contact the distributor directly for product support, shipping queries etc.
Is the LPT45 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPT45 have stock available?
Authorised distributors including RS, element14, Farnell, Sager and Newark Electronics have stock available or on a lead time for LPT45.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPT45 often in real-time on the comparison pages.
What if I can't find stock of LPT45?
You can fill out our help required form which you can use to request a quote for LPT45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.