LPT25 Batteries & Power Supplies by Artesyn Technologies

PSU 40W 3 OUTPUT

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$39.93

Distributor Stock
Logo for Farnell
Farnell
from US$39.93
No stock
Buy Now
Logo for element14
element14
from US$44.52
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

No. of Outputs 3 Output, 3Outputs
Power Rating (Covection Cooling) 25W
Power Rating (Forced Cooling) 40W @ 30CFM
Input Voltage VAC 85V AC to 264V AC
Power Supply Output Type Adjustable Fixed
Output Voltage - Output 1 5V
Output Current - Output 1 3A
Output Voltage - Output 2 15V
Output Current - Output 2 1.5A
Output Voltage - Output 3 -15V
Output Current - Output 3 500mA
Output Voltage - Output 4 -
Current Output 4 -
Product Range -
SVHC No SVHC (15-Jan-2018)
Approval Bodies CB CE CSA NEMKO UL VDE
Efficiency 70%
External Depth 76.2mm
External Length / Height 30.5mm
External Width 127mm
Height 29mm
Input Frequency 440Hz
Input Voltage AC Max 264V
Input Voltage AC Min 85V
Length 127mm
Operating Temperature Max 50°C
Operating Temperature Min 0°C
Output Power Max 25W
Power Rating 25W
Power Supply Type Open Frame
Supply Voltage 370VDC
Supply Voltage Max 264V
Supply Voltage Min 85V
Width 76.2mm

Alternative Descriptions

Ac-Dc Converter, Open Frame, 3 O/P, 25W, 5V, 15V, -15V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LPT25?

Additional datasheets, footprints and schematics for LPT25 are listed on our Part Details page. You can also find images and similar parts to LPT25 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LPT25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPT25 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LPT25 fall under?

The LPT25 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to LPT25 when available in the Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LPT25 you can contact the distributor directly for product support, shipping queries etc.

Is the LPT25 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LPT25 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for LPT25.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LPT25 often in real-time on the comparison pages.

What if I can't find stock of LPT25?

You can fill out our help required form which you can use to request a quote for LPT25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay