Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 3 Output, 3Outputs |
---|---|
Power Rating (Covection Cooling) | 25W |
Power Rating (Forced Cooling) | 40W @ 30CFM |
Input Voltage VAC | 85V AC to 264V AC |
Power Supply Output Type | Adjustable Fixed |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 4A |
Output Voltage - Output 2 | 12V |
Output Current - Output 2 | 500mA |
Output Voltage - Output 3 | -12V |
Output Current - Output 3 | 500mA |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | BABT CSA NEMKO UL VDE |
Efficiency | 70% |
External Depth | 127mm |
External Length / Height | 29mm |
External Width | 76.2mm |
Height | 29mm |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 85V |
Length | 127mm |
Output Power Max | 25W |
Power Rating | 25W |
Power Supply Type | Switch Mode |
Supply Voltage | 264V |
Supply Voltage Max | 264V |
Supply Voltage Min | 85V |
Supply Voltage Typ | 110V AC 230V AC |
Width | 76.2mm |
PSU, OPEN PCB, 25W, 3 OUTPUT | Farnell |
Where can I find additional details, specifications and documents for a LPT23?
Additional datasheets, footprints and schematics for LPT23 are listed on our Part Details page. You can also find images and similar parts to LPT23 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPT23 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPT23 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPT23 fall under?
The LPT23 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to LPT23 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPT23 you can contact the distributor directly for product support, shipping queries etc.
Is the LPT23 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPT23 have stock available?
Authorised distributors including element14, Farnell and Avnet Abacus have stock available or on a lead time for LPT23.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPT23 often in real-time on the comparison pages.
What if I can't find stock of LPT23?
You can fill out our help required form which you can use to request a quote for LPT23 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.