Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$41.35
Antenna Type | Puck |
---|---|
Frequency Min | 2.5GHz |
Frequency Max | 2.7GHz |
Antenna Mounting | SMD |
Gain | 3.7dBi |
VSWR | 2.3 |
Input Power | 10W |
Input Impedance | 50ohm |
Antenna Polarisation | Linear Vertical |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a LPS69273NT-61RTNM?
Additional datasheets, footprints and schematics for LPS69273NT-61RTNM are listed on our Part Details page. You can also find images and similar parts to LPS69273NT-61RTNM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPS69273NT-61RTNM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPS69273NT-61RTNM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPS69273NT-61RTNM fall under?
The LPS69273NT-61RTNM is listed under Laird Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to LPS69273NT-61RTNM when available in the Laird Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPS69273NT-61RTNM you can contact the distributor directly for product support, shipping queries etc.
Is the LPS69273NT-61RTNM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPS69273NT-61RTNM have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for LPS69273NT-61RTNM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPS69273NT-61RTNM often in real-time on the comparison pages.
What if I can't find stock of LPS69273NT-61RTNM?
You can fill out our help required form which you can use to request a quote for LPS69273NT-61RTNM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.