Status: | Unknown |
---|---|
Series: | LPS50 Series |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Power Rating (Covection Cooling) | 60W |
Power Rating (Forced Cooling) | - |
Input Voltage VAC | 90V AC to 264V AC |
Power Supply Output Type | Adjustable Fixed |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 4A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Product Range | LPS50 Series |
SVHC | No SVHC (15-Jan-2018) |
Applications | Medical |
Approval Bodies | CE CSA UL VDE |
Approvals / Standards | EN 60601 IEC 60601 UL 60601 |
Efficiency | 80% |
External Depth | 101.6mm |
External Length / Height | 33mm |
External Width | 44.5mm |
Height | 33mm |
Input Frequency | 440Hz |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Input Voltage DC Max | 300VDC |
Input Voltage DC Min | 127VDC |
Length | 101.6mm |
Load Current Max | 4A |
Load Current Min | 0A |
Operating Temperature Max | 50°C |
Operating Temperature Min | 0°C |
Output Current Max | 4A |
PSU, AC/DC, 1o/p, 15V Med. | element14 |
Where can I find additional details, specifications and documents for a LPS54-M?
Additional datasheets, footprints and schematics for LPS54-M are listed on our Part Details page. You can also find images and similar parts to LPS54-M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPS54-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPS54-M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPS54-M fall under?
The LPS54-M is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to LPS54-M when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPS54-M you can contact the distributor directly for product support, shipping queries etc.
Is the LPS54-M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPS54-M have stock available?
Authorised distributors including element14, Sager and Avnet Abacus have stock available or on a lead time for LPS54-M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPS54-M often in real-time on the comparison pages.
What if I can't find stock of LPS54-M?
You can fill out our help required form which you can use to request a quote for LPS54-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.