No. of Outputs | 1 Output, 1Outputs |
---|---|
Power Rating (Covection Cooling) | 40W |
Power Rating (Forced Cooling) | 55W @ 30CFM |
Input Voltage VAC | 85V AC to 264V AC |
Power Supply Output Type | Adjustable Fixed |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 1.7A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Efficiency | 70% |
External Depth | 127mm |
External Length / Height | 29mm |
External Width | 76.2mm |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 85V |
Output Current Max | 1.7A |
Output Power Max | 40W |
Power Rating | 40W |
Power Supply Type | Switch Mode |
Supply Voltage Typ | 110V AC 230V AC |
LP universal input SMPSU,24V 40W | RS |
PSU, OPEN PCB, 24V, 1.6A, 40W | Farnell |
Ac-Dc Converter, Open Frame, 1 O/P, 40W, 1.7A, 24V | Newark Electronics |
Where can I find additional details, specifications and documents for a LPS45?
Additional datasheets, footprints and schematics for LPS45 are listed on our Part Details page. You can also find images and similar parts to LPS45 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPS45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPS45 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPS45 fall under?
The LPS45 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to LPS45 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPS45 you can contact the distributor directly for product support, shipping queries etc.
Is the LPS45 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPS45 have stock available?
Authorised distributors including RS, Farnell, element14, Sager and Newark Electronics have stock available or on a lead time for LPS45.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPS45 often in real-time on the comparison pages.
What if I can't find stock of LPS45?
You can fill out our help required form which you can use to request a quote for LPS45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.