Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Power Supply Approvals | Medical |
---|---|
No. of Outputs | 1 Output |
Power Rating (Convection Cooling) | 40W |
Power Rating (Forced Cooling) | 55W @ 30CFM |
Input Voltage VAC | 85V AC to 264V AC |
RoHS Compliant | Yes |
Ac-Dc Converter, Open Frame, 1 O/P, 39W, 2.6A, 15V | Newark Electronics |
Where can I find additional details, specifications and documents for a LPS44-M?
Additional datasheets, footprints and schematics for LPS44-M are listed on our Part Details page. You can also find images and similar parts to LPS44-M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPS44-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPS44-M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPS44-M fall under?
The LPS44-M is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC Open Frame Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to LPS44-M when available in the AC / DC Open Frame Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPS44-M you can contact the distributor directly for product support, shipping queries etc.
Is the LPS44-M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPS44-M have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LPS44-M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPS44-M often in real-time on the comparison pages.
What if I can't find stock of LPS44-M?
You can fill out our help required form which you can use to request a quote for LPS44-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.