Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Power Rating (Covection Cooling) | 40W |
Power Rating (Forced Cooling) | 55W @ 30CFM |
Input Voltage VAC | 85V AC to 264V AC |
Power Supply Output Type | Adjustable Fixed |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 2.6A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Efficiency | 70% |
External Depth | 127mm |
External Length / Height | 29mm |
External Width | 76.2mm |
Height | 29mm |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 85V |
Length | 127mm |
Output Current Max | 2.6A |
Output Power Max | 40W |
Power Rating | 40W |
Power Supply Type | Switch Mode |
Supply Voltage | 264V |
Supply Voltage Max | 264V |
Supply Voltage Min | 85V |
Supply Voltage Typ | 110V AC 230V AC |
Width | 76.2mm |
PSU, OPEN PCB, 15V, 2.6A | element14 |
LP universal input SMPSU,15V 40W | RS |
Ac-Dc Converter, Open Frame, 1 O/P, 40W, 2.6A, 15V | Newark Electronics |
Where can I find additional details, specifications and documents for a LPS44?
Additional datasheets, footprints and schematics for LPS44 are listed on our Part Details page. You can also find images and similar parts to LPS44 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPS44 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPS44 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPS44 fall under?
The LPS44 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to LPS44 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPS44 you can contact the distributor directly for product support, shipping queries etc.
Is the LPS44 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPS44 have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Avnet Abacus have stock available or on a lead time for LPS44.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPS44 often in real-time on the comparison pages.
What if I can't find stock of LPS44?
You can fill out our help required form which you can use to request a quote for LPS44 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.