Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | Medical |
---|---|
No. of Outputs | 1 Output |
Power Rating (Convection Cooling) | 240W |
Power Rating (Forced Cooling) | 360W @ 400LFM |
Input Voltage VAC | 90V AC to 264V AC |
RoHS Compliant | Yes |
Power Supply, Ac-Dc, 360W, 36V, 6.25A | Newark Electronics |
Where can I find additional details, specifications and documents for a LPS366-M?
Additional datasheets, footprints and schematics for LPS366-M are listed on our Part Details page. You can also find images and similar parts to LPS366-M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPS366-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPS366-M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPS366-M fall under?
The LPS366-M is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC Open Frame Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to LPS366-M when available in the AC / DC Open Frame Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPS366-M you can contact the distributor directly for product support, shipping queries etc.
Is the LPS366-M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LPS366-M have stock available?
Authorised distributors including Sager, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for LPS366-M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPS366-M often in real-time on the comparison pages.
What if I can't find stock of LPS366-M?
You can fill out our help required form which you can use to request a quote for LPS366-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.