Status: | Unknown |
---|---|
Series: | LPS360-M Series |
RoHS: | Unknown |
Prices starting from US$137.99
No. of Outputs | 1 Output |
---|---|
Power Rating (Covection Cooling) | 240W |
Power Rating (Forced Cooling) | 360W @ 400LFM |
Input Voltage VAC | 90V AC to 264V AC |
Power Supply Output Type | Adjustable Fixed |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 10A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Product Range | LPS360-M Series |
SVHC | No SVHC (15-Jan-2018) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Output Current Max | 10A |
Output Power Max | 240W |
Power Supply Switch Mode 24V 360W | RS |
POWER SUPPLY, AC-DC, MEDICAL, 24V, 10A | Farnell |
Ac/Dc Open Frame Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 240 W, 24 V, 10 A Rohs Compliant: Yes |Artesyn Embedded Technologies LPS365-M | Newark Electronics |
Where can I find additional details, specifications and documents for a LPS365-M?
Additional datasheets, footprints and schematics for LPS365-M are listed on our Part Details page. You can also find images and similar parts to LPS365-M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPS365-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPS365-M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPS365-M fall under?
The LPS365-M is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to LPS365-M when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPS365-M you can contact the distributor directly for product support, shipping queries etc.
Is the LPS365-M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPS365-M have stock available?
Authorised distributors including Sager, RS, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for LPS365-M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPS365-M often in real-time on the comparison pages.
What if I can't find stock of LPS365-M?
You can fill out our help required form which you can use to request a quote for LPS365-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.