Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pressure Type | Absolute |
---|---|
Sensitivity V/P | - |
Operating Pressure Min | 3.77psi |
Operating Pressure Max | 18.27psi |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 3.6V |
Sensor Case Style | LGA |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (12-Jan-2017) |
DIGITAL PRESSURE SENSOR, 18.27PSI, LGA10 | Farnell |
Where can I find additional details, specifications and documents for a LPS35HWTR?
Additional datasheets, footprints and schematics for LPS35HWTR are listed on our Part Details page. You can also find images and similar parts to LPS35HWTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPS35HWTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPS35HWTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPS35HWTR fall under?
The LPS35HWTR is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LPS35HWTR when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPS35HWTR you can contact the distributor directly for product support, shipping queries etc.
Is the LPS35HWTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPS35HWTR have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for LPS35HWTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPS35HWTR often in real-time on the comparison pages.
What if I can't find stock of LPS35HWTR?
You can fill out our help required form which you can use to request a quote for LPS35HWTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.