Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1Outputs |
Output Power Max | 350W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 14.6A |
Width | 127mm |
RoHS Compliant | Yes |
24V-48V Output, 350W, 5"x 9" W/Cover |Artesyn Embedded Technologies LPS355-(C) | Newark Electronics |
Where can I find additional details, specifications and documents for a LPS355-C?
Additional datasheets, footprints and schematics for LPS355-C are listed on our Part Details page. You can also find images and similar parts to LPS355-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPS355-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPS355-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPS355-C fall under?
The LPS355-C is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC Enclosed Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to LPS355-C when available in the AC / DC Enclosed Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPS355-C you can contact the distributor directly for product support, shipping queries etc.
Is the LPS355-C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LPS355-C have stock available?
Authorised distributors including Sager, Newark Electronics, TTI Europe and Avnet Abacus have stock available or on a lead time for LPS355-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPS355-C often in real-time on the comparison pages.
What if I can't find stock of LPS355-C?
You can fill out our help required form which you can use to request a quote for LPS355-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.