Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1Outputs |
---|---|
Output Power Max | 350W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 29.2A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Width | 127mm |
AC-DC CONVERTER, ENCLOSED, 1 O/P, 350W, | Farnell |
Ac-Dc Converter, Enclosed, 1 O/P, 350W, 29.2A, 12V | Newark Electronics |
Where can I find additional details, specifications and documents for a LPS353-C?
Additional datasheets, footprints and schematics for LPS353-C are listed on our Part Details page. You can also find images and similar parts to LPS353-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPS353-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPS353-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPS353-C fall under?
The LPS353-C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to LPS353-C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPS353-C you can contact the distributor directly for product support, shipping queries etc.
Is the LPS353-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPS353-C have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and TTI Europe have stock available or on a lead time for LPS353-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPS353-C often in real-time on the comparison pages.
What if I can't find stock of LPS353-C?
You can fill out our help required form which you can use to request a quote for LPS353-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.