Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1Outputs |
Output Power Max | 350W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 70A |
RoHS Compliant | Yes |
5V (3-6V) O/P, 350W, 5"x 9" W/Cover & Top Fan |Artesyn Embedded Technologies LPS352-(CF) | Newark Electronics |
Where can I find additional details, specifications and documents for a LPS352-CF.?
Additional datasheets, footprints and schematics for LPS352-CF. are listed on our Part Details page. You can also find images and similar parts to LPS352-CF. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPS352-CF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPS352-CF. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPS352-CF. fall under?
The LPS352-CF. is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC Enclosed Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to LPS352-CF. when available in the AC / DC Enclosed Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPS352-CF. you can contact the distributor directly for product support, shipping queries etc.
Is the LPS352-CF. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LPS352-CF. have stock available?
Authorised distributors including Newark Electronics and TTI Europe have stock available or on a lead time for LPS352-CF..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPS352-CF. often in real-time on the comparison pages.
What if I can't find stock of LPS352-CF.?
You can fill out our help required form which you can use to request a quote for LPS352-CF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.