Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pressure Type | Absolute |
---|---|
Sensitivity V/P | - |
Operating Pressure Min | 26kPa |
Operating Pressure Max | 126kPa |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 3.6V |
Sensor Case Style | LGA |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
PRESSURE SENSOR, 126KPA, -40 TO 85DEG C | element14 |
LPS33W Series 260-1260hPa Ultra-Compact Piezoresistive Pressure Sensor-CCLGA-10 | Future Electronics |
Pressure Sensor, 26-126Kpa, 3.6V, Lga-10 | Newark Electronics |
Where can I find additional details, specifications and documents for a LPS33WTR?
Additional datasheets, footprints and schematics for LPS33WTR are listed on our Part Details page. You can also find images and similar parts to LPS33WTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPS33WTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPS33WTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPS33WTR fall under?
The LPS33WTR is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to LPS33WTR when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPS33WTR you can contact the distributor directly for product support, shipping queries etc.
Is the LPS33WTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPS33WTR have stock available?
Authorised distributors including element14, Farnell, Future Electronics and Newark Electronics have stock available or on a lead time for LPS33WTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPS33WTR often in real-time on the comparison pages.
What if I can't find stock of LPS33WTR?
You can fill out our help required form which you can use to request a quote for LPS33WTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.