Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pressure Type | Absolute |
---|---|
Sensitivity V/P | - |
Operating Pressure Min | 26kPa |
Operating Pressure Max | 126kPa |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 3.6V |
Sensor Case Style | HCLGA |
No. of Pins | 10Pins |
Operating Temperature Min | -30°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
PRESSURE SENSOR, 260-1260HPA, HCLGA-10 | Farnell |
Pressure Sensor, Absolute, 26 Kpa, 126 Kpa, Hclga, 10, -30 C |Stmicroelectronics LPS25HTR | Newark Electronics |
Where can I find additional details, specifications and documents for a LPS25HTR?
Additional datasheets, footprints and schematics for LPS25HTR are listed on our Part Details page. You can also find images and similar parts to LPS25HTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPS25HTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPS25HTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPS25HTR fall under?
The LPS25HTR is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LPS25HTR when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPS25HTR you can contact the distributor directly for product support, shipping queries etc.
Is the LPS25HTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPS25HTR have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for LPS25HTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPS25HTR often in real-time on the comparison pages.
What if I can't find stock of LPS25HTR?
You can fill out our help required form which you can use to request a quote for LPS25HTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.