Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Power Rating (Forced Cooling) | 250W @ 30CFM |
Input Voltage VAC | 85V AC to 264V AC |
Power Supply Output Type | Adjustable, Fixed |
RoHS Compliant | Yes |
24V-48V O/P,250W, 5"x 9" W/Cover & Top Fan |Artesyn Embedded Technologies LPS255-(CF) | Newark Electronics |
Where can I find additional details, specifications and documents for a LPS255-CF.?
Additional datasheets, footprints and schematics for LPS255-CF. are listed on our Part Details page. You can also find images and similar parts to LPS255-CF. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPS255-CF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPS255-CF. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPS255-CF. fall under?
The LPS255-CF. is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC Open Frame Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to LPS255-CF. when available in the AC / DC Open Frame Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPS255-CF. you can contact the distributor directly for product support, shipping queries etc.
Is the LPS255-CF. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LPS255-CF. have stock available?
Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for LPS255-CF..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPS255-CF. often in real-time on the comparison pages.
What if I can't find stock of LPS255-CF.?
You can fill out our help required form which you can use to request a quote for LPS255-CF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.