Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1Outputs, 1 Output |
---|---|
Output Power Max | 250W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 21A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Input Voltage VAC | 85V AC to 264V AC |
Power Supply Output Type | Adjustable Fixed |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | BABT CSA NEMKO UL VDE |
Efficiency | 70% |
External Depth | 229mm |
External Length / Height | 51mm |
External Width | 127mm |
Height | 51mm |
Input Frequency | 63Hz |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 85V |
Length | 229mm |
Load Regulation | 2% |
Operating Temperature Max | 50°C |
Operating Temperature Min | 0°C |
Output Current Max | 21A |
Output Current Min | 21A |
Output Power | 250W |
Output Voltage Max | 12V |
Output Voltage Min | 6V |
Power Factor | 250 |
Power Rating | 250W |
Power Supply Type | Switch Mode |
Supply Frequency Max | 63Hz |
Supply Frequency Min | 47Hz |
Where can I find additional details, specifications and documents for a LPS253-C?
Additional datasheets, footprints and schematics for LPS253-C are listed on our Part Details page. You can also find images and similar parts to LPS253-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPS253-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPS253-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPS253-C fall under?
The LPS253-C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to LPS253-C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPS253-C you can contact the distributor directly for product support, shipping queries etc.
Is the LPS253-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPS253-C have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for LPS253-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPS253-C often in real-time on the comparison pages.
What if I can't find stock of LPS253-C?
You can fill out our help required form which you can use to request a quote for LPS253-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.