Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.86
|
No stock
|
Buy Now |
MEMS Sensor Output | Analogue |
---|---|
Measurement Axis | Pitch Roll |
Full Scale Rate Range | ± 300°/s |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Sensor Case Style | LGA |
No. of Pins | 28Pins |
Sensitivity Typ | 3.3mV/°/s |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Sensitivity Per Axis | 670µV/°/s |
Supply Voltage Range | 2.7V to 3.6V |
GYROSCOPE, MEMS, DUAL AXIS, 28LGA | Farnell |
Where can I find additional details, specifications and documents for a LPR430AL?
Additional datasheets, footprints and schematics for LPR430AL are listed on our Part Details page. You can also find images and similar parts to LPR430AL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPR430AL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPR430AL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPR430AL fall under?
The LPR430AL is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LPR430AL when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPR430AL you can contact the distributor directly for product support, shipping queries etc.
Is the LPR430AL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPR430AL have stock available?
Authorised distributors including Farnell have stock available or on a lead time for LPR430AL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPR430AL often in real-time on the comparison pages.
What if I can't find stock of LPR430AL?
You can fill out our help required form which you can use to request a quote for LPR430AL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.