Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 4Outputs |
Output Power Max | 350W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 50A |
Output Voltage - Output 2 | 12V |
RoHS Compliant | Yes |
5V,15V,15V,3.3-24V 350W, 5"x 9" W/Cover |Artesyn Embedded Technologies LPQ353-(C) | Newark Electronics |
Where can I find additional details, specifications and documents for a LPQ353-C?
Additional datasheets, footprints and schematics for LPQ353-C are listed on our Part Details page. You can also find images and similar parts to LPQ353-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPQ353-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPQ353-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPQ353-C fall under?
The LPQ353-C is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC Enclosed Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to LPQ353-C when available in the AC / DC Enclosed Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPQ353-C you can contact the distributor directly for product support, shipping queries etc.
Is the LPQ353-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPQ353-C have stock available?
Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for LPQ353-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPQ353-C often in real-time on the comparison pages.
What if I can't find stock of LPQ353-C?
You can fill out our help required form which you can use to request a quote for LPQ353-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.