Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 4Outputs |
---|---|
Output Power Max | 150W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 15A |
Output Voltage - Output 2 | 12V |
Output Current - Output 2 | 6A |
Output Voltage - Output 3 | -12V |
Output Current - Output 3 | 2A |
Output Voltage - Output 4 | 24V |
Current Output 4 | 3.5A |
Input Voltage VAC | 85V AC to 264V AC |
Power Supply Output Type | Adjustable Fixed |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | BABT CSA NEMKO UL VDE |
Efficiency | 70% |
External Depth | 216mm |
External Length / Height | 39mm |
External Width | 108mm |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 85V |
Power Supply Type | Switch Mode |
Weight | 800g |
PSU, 150W, 4 OUTPUT | Farnell |
Ac-Dc Converter, Enclosed, 4 O/P, 150W | Newark Electronics |
Where can I find additional details, specifications and documents for a LPQ154-C?
Additional datasheets, footprints and schematics for LPQ154-C are listed on our Part Details page. You can also find images and similar parts to LPQ154-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPQ154-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPQ154-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPQ154-C fall under?
The LPQ154-C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to LPQ154-C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPQ154-C you can contact the distributor directly for product support, shipping queries etc.
Is the LPQ154-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPQ154-C have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for LPQ154-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPQ154-C often in real-time on the comparison pages.
What if I can't find stock of LPQ154-C?
You can fill out our help required form which you can use to request a quote for LPQ154-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.