Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 4 Output |
Power Rating (Convection Cooling) | 80W |
Power Rating (Forced Cooling) | 145W @ 30CFM |
Input Voltage VAC | 85V AC to 264V AC |
RoHS Compliant | Yes |
PSU, 145W, 4 OUTPUT | element14 |
Where can I find additional details, specifications and documents for a LPQ142?
Additional datasheets, footprints and schematics for LPQ142 are listed on our Part Details page. You can also find images and similar parts to LPQ142 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPQ142 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPQ142 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPQ142 fall under?
The LPQ142 is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC Open Frame Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to LPQ142 when available in the AC / DC Open Frame Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPQ142 you can contact the distributor directly for product support, shipping queries etc.
Is the LPQ142 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LPQ142 have stock available?
Authorised distributors including element14 and Avnet Abacus have stock available or on a lead time for LPQ142.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPQ142 often in real-time on the comparison pages.
What if I can't find stock of LPQ142?
You can fill out our help required form which you can use to request a quote for LPQ142 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.