LPF-40-24 by Mean Well

LED DRIVER, CONST CURRENT/VOLT, 40.08W

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$22.28

Distributor Stock
Logo for RS
RS
from US$60.54
11
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$22.28
1,110
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$23.36
156
in stock
Buy Now
Logo for TRC Electronics
TRC Electronics
from US$24.30
145
in stock
Buy Now
Logo for Sager
Sager
from US$22.50
53
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$22.60
50
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$32.25
39
in stock
Buy Now
Logo for Conrad
Conrad
from US$28.19
39
in stock
Buy Now
Logo for TME
TME
from US$22.50
20
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$27.56
18
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$36.24
2
in stock
Buy Now
Logo for element14
element14
from US$28.49
2
in stock
Buy Now
Logo for Farnell
Farnell
from US$31.00
2
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$25.73
-
Buy Now
Logo for Avnet America
Avnet America
from US$22.50
-
Buy Now
Logo for Jameco Electronics
Jameco Electronics
from US$23.20
-
Buy Now
Logo for Component Distributors Inc (CDI)
Component Distributors Inc (CDI)
from US$22.50
-
Buy Now
Buy Now

Specifications

RoHS Compliant YES

Last 6 months Inventory & Pricing History


Alternative Descriptions

O/P +24V1.67A | TTI Europe
SPS IP67 40W 24V/1,67A CV+CC | Schukat Electronic
24V 1.67A 24Vdc LED Driver IP67, Class II, Class 2, PFC 24V 1.67A | TRC Electronics
LED Power Supplies 40W 24V 1.67A LED PS W/PFC | Sager
Mean Well LPF-40-24 LED driver 40W 1.67A 14.4-24V IP67 UL1310 Class 2 | Rapid Electronics
Universal input · Plastic enclosure IP67 · Overload protection, current limiting, auto recovery · Protections: short circuit/over load/over voltage · Built-in active PFC function · Suitable for LED lighting and moving sign applications · UL1310 Class 2 · Fixed output voltage · Constant current · LPF-40D: built-in 3 in 1 dimming function (external voltage 1...10V DC, PWM, potentiometer) · EN61000-3-2, Class C, EN55015, EN61347-1, EN61347-2-13 | Conrad
Power supply: switching | TME
Power Supply, AC-DC,24V,1.67A,100-305V In, Enclosed, PFC, LED Driver, LPF-40 Series | MEAN WELL LPF-40-24 | RS Americas
LED Driver 24V, Power Supply, IP67, 40W | RS
Led Driver, Const Current/Volt, 40.08W Rohs Compliant: Yes |Mean Well LPF-40-24 | Newark Electronics
100 - 277Vac, 40.08W, 1670mA, 14.4-24V, IP67 LED Driver | Future Electronics
PWR SPLY,SW,ENCL,LED,40W,24V@ 1.67A,PFC,IP67,90-305VAC,cULus | Jameco Electronics
LED Driver (CC, CV) 40W 1.67A Linear (14.4-24Vdc) 90-305Vac PFC Non-Dimming IP67 Plastic Enclosure | Component Distributors Inc (CDI)


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LPF-40-24?

Additional datasheets, footprints and schematics for LPF-40-24 are listed on our Part Details page. You can also find images and similar parts to LPF-40-24 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LPF-40-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPF-40-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LPF-40-24 you can contact the distributor directly for product support, shipping queries etc.

Is the LPF-40-24 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for LPF-40-24 have stock available?

Authorised distributors including TTI Europe, Schukat Electronic, TRC Electronics, Sager and Chip One Stop have stock available or on a lead time for LPF-40-24.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LPF-40-24 often in real-time on the comparison pages.

What if I can't find stock of LPF-40-24?

You can fill out our help required form which you can use to request a quote for LPF-40-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.