Status: | Unknown |
---|---|
Series: | 6 Series |
RoHS: | Compliant |
Product Range | 6 Series |
---|---|
Scope Channels | 4 Analogue |
Bandwidth | 1GHz |
Sampling Rate | 25GSPS |
Display Memory Depth | 125 Mpts |
Calculated Rise Time | 400ps |
Manufacturer Warranty | 1 Year |
RoHS Compliant | Yes |
Low Profile Digitizer, 4Ch, 1Ghz, 400Ps | Newark Electronics |
Where can I find additional details, specifications and documents for a LPD64:6-BW-1000?
Additional datasheets, footprints and schematics for LPD64:6-BW-1000 are listed on our Part Details page. You can also find images and similar parts to LPD64:6-BW-1000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPD64:6-BW-1000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPD64:6-BW-1000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPD64:6-BW-1000 fall under?
The LPD64:6-BW-1000 is listed under Test & Measurement > Oscilloscopes > PC Based Oscilloscopes.
Can I view similar or alternative parts?
You can view similar parts to LPD64:6-BW-1000 when available in the PC Based Oscilloscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPD64:6-BW-1000 you can contact the distributor directly for product support, shipping queries etc.
Is the LPD64:6-BW-1000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LPD64:6-BW-1000 have stock available?
Authorised distributors including Newark Electronics and TestEquity have stock available or on a lead time for LPD64:6-BW-1000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPD64:6-BW-1000 often in real-time on the comparison pages.
What if I can't find stock of LPD64:6-BW-1000?
You can fill out our help required form which you can use to request a quote for LPD64:6-BW-1000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.