Status: | Unknown |
---|---|
Series: | LPC Family LPC800 Series Microcontrollers |
RoHS: | Unknown |
Prices starting from US$1.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.46
|
7,004
in stock
|
Buy Now | |
Newark Electronics
from US$1.31
|
36,000
in stock
|
Buy Now | |
Avnet America
from US$1.19
|
36,000
in stock
|
Buy Now | |
element14
from US$1.48
|
7,004
in stock
|
Buy Now | |
Future Electronics
from US$1.33
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Product Range | LPC Family LPC800 Series Microcontrollers |
---|---|
Architecture | ARM Cortex-M0+ |
No. of Bits | 32bit |
CPU Speed | 30MHz |
Program Memory Size | 64KB |
RAM Memory Size | 8KB |
No. of Pins | 33Pins |
MCU Case Style | HVQFN |
No. of I/O's | 29I/O's |
Embedded Interface Type | I2C SPI UART |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
MCU Family | LPC |
MCU Series | LPC800 |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
32-Bit Arm Cortex-M0+ Rohs Compliant: Yes |Nxp LPC844M201JHI33Y | Newark Electronics |
MCU 32-Bit LPC844 ARM Cortex-M0+ RISC 64KB Flash 1.8V to 3.6V 32-Pin HVQFN Tray | Avnet America |
MCU, 32BIT, 30MHZ, HVQFN-33 | element14 |
LPC84x Series 64 kB Flash 8 kB RAM 30 MHz SMT 32-Bit Microcontroller - HVQFN-32 | Future Electronics |
Where can I find additional details, specifications and documents for a LPC844M201JHI33Y?
Additional datasheets, footprints and schematics for LPC844M201JHI33Y are listed on our Part Details page. You can also find images and similar parts to LPC844M201JHI33Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPC844M201JHI33Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPC844M201JHI33Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPC844M201JHI33Y fall under?
The LPC844M201JHI33Y is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to LPC844M201JHI33Y when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPC844M201JHI33Y you can contact the distributor directly for product support, shipping queries etc.
Is the LPC844M201JHI33Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPC844M201JHI33Y have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Future Electronics have stock available or on a lead time for LPC844M201JHI33Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPC844M201JHI33Y often in real-time on the comparison pages.
What if I can't find stock of LPC844M201JHI33Y?
You can fill out our help required form which you can use to request a quote for LPC844M201JHI33Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.